Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Diode Case Style | DO-41 |
RoHS Compliant | Yes |
DIODE, RECTIFIER, 1A, 1000V, DO-41 | Farnell |
Fast Recovery Diode, 1A, 1Kv, Do-41, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a UF4008?
Additional datasheets, footprints and schematics for UF4008 are listed on our Part Details page. You can also find images and similar parts to UF4008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF4008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF4008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF4008 fall under?
The UF4008 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UF4008 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF4008 you can contact the distributor directly for product support, shipping queries etc.
Is the UF4008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UF4008 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for UF4008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF4008 often in real-time on the comparison pages.
What if I can't find stock of UF4008?
You can fill out our help required form which you can use to request a quote for UF4008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.