Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0196
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
1,300
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
15,942
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
3,365
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0314
|
3,260
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0196
|
2,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
142
in stock
|
Buy Now | |
element14
from US$0.11
|
142
in stock
|
Buy Now | |
Rutronik
from US$0.0349
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low forward voltage drop |
High surge current capability |
High reliability |
High current capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | UF4006 |
---|---|
Compliance | Pb-free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 75 |
VRRM Max (V) | 800 |
VFM Max (V) | 1.7 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.01 |
Package Type | Axial Lead / DO-41 |
Diode 800V 1A Fast Rectifier 75ns D0-41 | RS |
Fast Recovery Diode, 1A, 800V Do-41 | Newark Electronics |
FAST RECOVERY DIODE, 1A, 800V DO-41 | element14 |
UF4006 Series 1.7 V 1 A 800 V Max Reverse Voltage Standard Rectifier - DO-41 | Future Electronics |
Diode Switching 800V 1A 2-Pin DO-41 T/R | Avnet America |
DIODE FAST, 1A, 800V, DO-41 | Farnell |
Status: | Unknown |
---|---|
Series: | UF400 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin, 2Pins |
Product Range | UF400 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-41 |
Approval Bodies | UL |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Current Temperature | 25°C |
Diode Type | Fast Recovery |
External Depth | 2.7mm |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
External Width | 2.7mm |
Forward Current If Max | 1A |
Forward Voltage | 1.7V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Lead Length | 25.4mm |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 75ns |
Termination Type | Axial Leaded |
Weight | 0.0003kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a UF4006?
Additional datasheets, footprints and schematics for UF4006 are listed on our Part Details page. You can also find images and similar parts to UF4006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF4006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF4006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF4006 fall under?
The UF4006 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to UF4006 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF4006 you can contact the distributor directly for product support, shipping queries etc.
Is the UF4006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for UF4006 have stock available?
Authorised distributors including Distrelec, Chip One Stop, Transfer Multisort Elektronik, Rapid Electronics and RS have stock available or on a lead time for UF4006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF4006 often in real-time on the comparison pages.
What if I can't find stock of UF4006?
You can fill out our help required form which you can use to request a quote for UF4006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.