Status: | Unknown |
---|---|
Series: | UF400 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
6,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
6,530
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
5,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
5,500
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
5,500
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
3,198
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin, 2Pins |
Product Range | UF400 Series |
Automotive Qualification Standard | - |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Forward Voltage | 1.7V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 75ns |
Diode Ultra Fast Rectifier 1A 600V | RS |
Diode: rectifying | Transfer Multisort Elektronik |
SI-DIODE 1A 600V DO41 | Rutronik |
Repetitive Peak Reverse Voltage:600V | Newark Electronics |
Ultrafast Diode, 600 V, 1 A, Single, 1.7 V, 75 ns, 30 A, DO-41 (DO-204AL), 2 Pins | Avnet America |
1A 600V 75NS UF RECT Cut Tape | General Semiconductor / Vishay UF4005-E3/54 | RS Americas |
UF4005 Series 600 V 75 ns Through Hole Plastic Ultrafast Rectifier - DO-204AL | Future Electronics |
1.0A 600V UF DO204AL | TTI Europe |
DIODE, FAST, 1A, 600V | element14 |
Where can I find additional details, specifications and documents for a UF4005-E3/54?
Additional datasheets, footprints and schematics for UF4005-E3/54 are listed on our Part Details page. You can also find images and similar parts to UF4005-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF4005-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF4005-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF4005-E3/54 fall under?
The UF4005-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UF4005-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF4005-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the UF4005-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UF4005-E3/54 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for UF4005-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF4005-E3/54 often in real-time on the comparison pages.
What if I can't find stock of UF4005-E3/54?
You can fill out our help required form which you can use to request a quote for UF4005-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.