Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0277
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0277
|
4,230
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
2,991
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
122
in stock
|
Buy Now | |
element14
from US$0.10
|
90
in stock
|
Buy Now | |
Farnell
from US$0.08
|
52
in stock
|
Buy Now | |
Rutronik
from US$0.0331
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low forward voltage drop |
High surge current capability |
High reliability |
High current capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | UF4005 |
---|---|
Compliance | Pb-free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 75 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.7 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.01 |
Package Type | Axial Lead / DO-41 |
Diode 600V 1A Fast Rectifier 75ns D0-41 | RS |
Fast/Ultrafast Power Diode, Single, 600 V, 1 A, 1.7 V, 75 Ns, 30 A Rohs Compliant: Yes |Onsemi UF4005 | Newark Electronics |
DIODE FAST, 1A, 600V, DO-41 | element14 |
UF4005 Series 600 V 1 A 10 uA Through Hole Fast Rectifier - DO-41 | Future Electronics |
Diode Switching 600V 1A 2-Pin DO-41 T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 50ns |
No. of Pins | 2 Pin |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a UF4005?
Additional datasheets, footprints and schematics for UF4005 are listed on our Part Details page. You can also find images and similar parts to UF4005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF4005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF4005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF4005 fall under?
The UF4005 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to UF4005 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF4005 you can contact the distributor directly for product support, shipping queries etc.
Is the UF4005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for UF4005 have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Distrelec, RS and Newark Electronics have stock available or on a lead time for UF4005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF4005 often in real-time on the comparison pages.
What if I can't find stock of UF4005?
You can fill out our help required form which you can use to request a quote for UF4005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.