Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin, 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-41 |
Approval Bodies | UL |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Current Temperature | 25°C |
Diode Type | Fast Recovery |
External Depth | 2.7mm |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
External Width | 2.7mm |
Forward Current If Max | 1A |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Lead Length | 25.4mm |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 50ns |
Termination Type | Axial Leaded |
Weight | 0.0003kg |
Where can I find additional details, specifications and documents for a UF4002 R0?
Additional datasheets, footprints and schematics for UF4002 R0 are listed on our Part Details page. You can also find images and similar parts to UF4002 R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF4002 R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF4002 R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF4002 R0 fall under?
The UF4002 R0 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UF4002 R0 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF4002 R0 you can contact the distributor directly for product support, shipping queries etc.
Is the UF4002 R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UF4002 R0 have stock available?
There is no stock from authorised distributors for UF4002 R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF4002 R0 often in real-time on the comparison pages.
What if I can't find stock of UF4002 R0?
You can fill out our help required form which you can use to request a quote for UF4002 R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.