UF4002-E3/73 Semiconductors - Discretes by Vishay Intertechnology

DIODE FAST 1A 100V

Status: Unknown
Series: UF400 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0430

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0430
456
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
-
Buy Now
Logo for element14
element14
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1V
Reverse Recovery Time trr Max 50ns
Forward Surge Current Ifsm Max 30A
Operating Temperature Max 150°C
Diode Case Style DO-41 (DO-204AL)
No. of Pins 2 Pin, 2Pins
Product Range UF400 Series
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)
Current Ifsm 30A
Diode Type Fast Recovery
External Diameter 2.7mm
External Length / Height 5.2mm
Forward Voltage 1V
Junction Temperature Tj Max 150°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Reverse Recovery Time trr Typ 50ns

Alternative Descriptions

Rectifier, 100V, 1A, Do-41 | Newark Electronics
1 A 100 V 50 ns Through Hole Plastic Ultrafast Rectifier - DO-204AL | Future Electronics
DIODE, FAST, 1A, 100V | element14
Diode Switching 100V 1A 2-Pin DO-204AL Ammo | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UF4002-E3/73?

Additional datasheets, footprints and schematics for UF4002-E3/73 are listed on our Part Details page. You can also find images and similar parts to UF4002-E3/73 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UF4002-E3/73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF4002-E3/73 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UF4002-E3/73 fall under?

The UF4002-E3/73 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to UF4002-E3/73 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UF4002-E3/73 you can contact the distributor directly for product support, shipping queries etc.

Is the UF4002-E3/73 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UF4002-E3/73 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for UF4002-E3/73.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UF4002-E3/73 often in real-time on the comparison pages.

What if I can't find stock of UF4002-E3/73?

You can fill out our help required form which you can use to request a quote for UF4002-E3/73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay