Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0107
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Distrelec
from US$0.0107
|
9,015
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
5,086
in stock
|
Buy Now | |
element14
from US$0.17
|
5,086
in stock
|
Buy Now | |
Farnell
from US$0.08
|
5,086
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0156
|
3,645
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0195
|
3,240
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low forward voltage drop |
High surge current capability |
High reliability |
High current capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | UF4002 |
---|---|
Compliance | Pb-free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 50 |
VRRM Max (V) | 100 |
VFM Max (V) | 1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.01 |
Package Type | Axial Lead / DO-41 |
Diode Switching 100V 1A 2-Pin DO-41 T/R | Avnet America |
Diode 100V 1A Fast Rectifier 50ns D0-41 | RS |
UF4002 Series 100 V 1 A 50 ns Axial Through Hole Fast Rectifier - DO-41 | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin, 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-41 |
Approval Bodies | UL |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Current Temperature | 25°C |
Diode Type | Fast Recovery |
External Depth | 2.7mm |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
External Width | 2.7mm |
Forward Current If Max | 1A |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Lead Length | 25.4mm |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 50ns |
Termination Type | Axial Leaded |
Weight | 0.0003kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 30A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a UF4002?
Additional datasheets, footprints and schematics for UF4002 are listed on our Part Details page. You can also find images and similar parts to UF4002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF4002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF4002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF4002 fall under?
The UF4002 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to UF4002 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF4002 you can contact the distributor directly for product support, shipping queries etc.
Is the UF4002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for UF4002 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for UF4002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF4002 often in real-time on the comparison pages.
What if I can't find stock of UF4002?
You can fill out our help required form which you can use to request a quote for UF4002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.