Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
6,270
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0225
|
5,080
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0160
|
2,361
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low forward voltage drop |
High surge current capability |
High reliability |
High current capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | UF4001 |
---|---|
Compliance | Pb-free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 50 |
VRRM Max (V) | 50 |
VFM Max (V) | 1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.01 |
Package Type | Axial Lead / DO-41 |
Fast Recovery Diode, 1A, 50V, Do-41 | Newark Electronics |
Diode Switching 50V 1A 2-Pin DO-41 T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | UF400 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin, 2Pins |
Product Range | UF400 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-41 |
Approval Bodies | UL |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Current Temperature | 25°C |
Diode Type | Fast Recovery |
External Depth | 2.7mm |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
External Width | 2.7mm |
Forward Current If Max | 1A |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Lead Length | 25.4mm |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 50ns |
Termination Type | Axial Leaded |
Weight | 0.0003kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 30A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a UF4001?
Additional datasheets, footprints and schematics for UF4001 are listed on our Part Details page. You can also find images and similar parts to UF4001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF4001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF4001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF4001 fall under?
The UF4001 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to UF4001 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF4001 you can contact the distributor directly for product support, shipping queries etc.
Is the UF4001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for UF4001 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for UF4001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF4001 often in real-time on the comparison pages.
What if I can't find stock of UF4001?
You can fill out our help required form which you can use to request a quote for UF4001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.