Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
RECTIFIER, SINGLE, 1A, 1KV, DO-214AA | element14 |
Rectifier, Single, 1A, 1Kv, Do-214Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a UF1MB?
Additional datasheets, footprints and schematics for UF1MB are listed on our Part Details page. You can also find images and similar parts to UF1MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF1MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF1MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF1MB fall under?
The UF1MB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UF1MB when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF1MB you can contact the distributor directly for product support, shipping queries etc.
Is the UF1MB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UF1MB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for UF1MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF1MB often in real-time on the comparison pages.
What if I can't find stock of UF1MB?
You can fill out our help required form which you can use to request a quote for UF1MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.