Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0248
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
RoHS Compliant | Yes |
Rectifier, Single, 1A, 1Kv, Do-214Ac | Newark Electronics |
RECTIFIER, SINGLE, 1A, 1KV, DO-214AC | element14 |
Where can I find additional details, specifications and documents for a UF1M+?
Additional datasheets, footprints and schematics for UF1M+ are listed on our Part Details page. You can also find images and similar parts to UF1M+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF1M+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF1M+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF1M+ fall under?
The UF1M+ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UF1M+ when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF1M+ you can contact the distributor directly for product support, shipping queries etc.
Is the UF1M+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UF1M+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for UF1M+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF1M+ often in real-time on the comparison pages.
What if I can't find stock of UF1M+?
You can fill out our help required form which you can use to request a quote for UF1M+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.