Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.44
|
42
in stock
|
Buy Now | |
Sager
from US$43.60
|
194
in stock
|
Buy Now | |
Newark Electronics
from US$51.44
|
42
in stock
|
Buy Now | |
element14
from US$48.64
|
42
in stock
|
Buy Now | |
Future Electronics
from US$50.69
|
-
|
Buy Now | |
Avnet America
from US$60.28
|
-
|
Buy Now | |
Richardson RFPD
from US$42.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Isolated DC/DC Converters - Through Hole 30W Q12-12V UEI DC/DC | Sager |
Dc-Dc Converter, 12V, 2.5A | Newark Electronics |
DC-DC CONVERTER, 12V, 2.5A | element14 |
UEI30 Series 30 W Single Output 12 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 2.5A 30W 6-Pin Case C-80 | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a UEI30-120-Q12P-C?
Additional datasheets, footprints and schematics for UEI30-120-Q12P-C are listed on our Part Details page. You can also find images and similar parts to UEI30-120-Q12P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UEI30-120-Q12P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UEI30-120-Q12P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UEI30-120-Q12P-C fall under?
The UEI30-120-Q12P-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UEI30-120-Q12P-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UEI30-120-Q12P-C you can contact the distributor directly for product support, shipping queries etc.
Is the UEI30-120-Q12P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UEI30-120-Q12P-C have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for UEI30-120-Q12P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UEI30-120-Q12P-C often in real-time on the comparison pages.
What if I can't find stock of UEI30-120-Q12P-C?
You can fill out our help required form which you can use to request a quote for UEI30-120-Q12P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.