UEI30-050-Q48N-C Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$36.91

Distributor Stock
Logo for RS
RS
from US$46.69
No stock
Buy Now
Logo for Sager
Sager
from US$36.91
24
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$49.17
-
Buy Now
Logo for element14
element14
from US$48.45
-
Buy Now
Logo for Farnell
Farnell
from US$47.50
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 30W
Output Voltage - Output 1 5V
Output Current - Output 1 6A
Width 23.4mm
RoHS Compliant Yes

Alternative Descriptions

Isolated DC/DC Converters - Through Hole 30W Q48-5V UEI30 DC/DC | Sager
DC/DC Mod 18-75 to 5V 15W | Rutronik
DC/DC converter,18-75Vin,5Vout 6A 30W | RS
Dc-Dc Converter, Iso Pol, 1 O/P, 30W, 6A, 5V | Newark Electronics
Module DC-DC 1-OUT 5V 6A 30W 6-Pin Case C-80 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UEI30-050-Q48N-C?

Additional datasheets, footprints and schematics for UEI30-050-Q48N-C are listed on our Part Details page. You can also find images and similar parts to UEI30-050-Q48N-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UEI30-050-Q48N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UEI30-050-Q48N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UEI30-050-Q48N-C fall under?

The UEI30-050-Q48N-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to UEI30-050-Q48N-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UEI30-050-Q48N-C you can contact the distributor directly for product support, shipping queries etc.

Is the UEI30-050-Q48N-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UEI30-050-Q48N-C have stock available?

Authorised distributors including Sager, Rutronik, RS, element14 and Farnell have stock available or on a lead time for UEI30-050-Q48N-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UEI30-050-Q48N-C often in real-time on the comparison pages.

What if I can't find stock of UEI30-050-Q48N-C?

You can fill out our help required form which you can use to request a quote for UEI30-050-Q48N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay