Status: | Unknown |
---|---|
Series: | UEI Series |
RoHS: | Unknown |
Prices starting from US$42.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.09
|
7
in stock
|
Buy Now | |
Sager
from US$43.60
|
510
in stock
|
Buy Now | |
TTI Europe
from US$48.88
|
168
in stock
|
Buy Now | |
element14
from US$49.04
|
27
in stock
|
Buy Now | |
Farnell
from US$45.79
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$51.44
|
-
|
Buy Now | |
Future Electronics
from US$49.96
|
-
|
Buy Now | |
Avnet America
from US$60.28
|
-
|
Buy Now | |
Richardson RFPD
from US$42.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | UEI Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 38.1mm |
Height | 9.7mm |
Depth | 48.3mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CSA EN IEC UL |
Isolated DC/DC Converters - Through Hole 30W Q12-5V UEI30 DC/DC | Sager |
DC-DC CONVERTER, 12V, 4.2A | element14 |
DC/DC converter,9-36Vin,5Vout 6A 30W | RS |
Dc-Dc Converter, 5V, 6A | Newark Electronics |
UEI30 Series 30 W Single Output 5 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 6A 30W 6-Pin Case C-80 Tray | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a UEI30-050-Q12P-C?
Additional datasheets, footprints and schematics for UEI30-050-Q12P-C are listed on our Part Details page. You can also find images and similar parts to UEI30-050-Q12P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UEI30-050-Q12P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UEI30-050-Q12P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UEI30-050-Q12P-C fall under?
The UEI30-050-Q12P-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UEI30-050-Q12P-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UEI30-050-Q12P-C you can contact the distributor directly for product support, shipping queries etc.
Is the UEI30-050-Q12P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UEI30-050-Q12P-C have stock available?
Authorised distributors including Sager, TTI Europe, element14, Farnell and RS have stock available or on a lead time for UEI30-050-Q12P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UEI30-050-Q12P-C often in real-time on the comparison pages.
What if I can't find stock of UEI30-050-Q12P-C?
You can fill out our help required form which you can use to request a quote for UEI30-050-Q12P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.