Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$26.26
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 25.2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2.1A |
Width | 24.4mm |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 1 O/P, 25.2W, 2.1A, 12V | Newark Electronics |
Where can I find additional details, specifications and documents for a UEI25-120-D48PM-C?
Additional datasheets, footprints and schematics for UEI25-120-D48PM-C are listed on our Part Details page. You can also find images and similar parts to UEI25-120-D48PM-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UEI25-120-D48PM-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UEI25-120-D48PM-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UEI25-120-D48PM-C fall under?
The UEI25-120-D48PM-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to UEI25-120-D48PM-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UEI25-120-D48PM-C you can contact the distributor directly for product support, shipping queries etc.
Is the UEI25-120-D48PM-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UEI25-120-D48PM-C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UEI25-120-D48PM-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UEI25-120-D48PM-C often in real-time on the comparison pages.
What if I can't find stock of UEI25-120-D48PM-C?
You can fill out our help required form which you can use to request a quote for UEI25-120-D48PM-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.