Status: | Unknown |
---|---|
Series: | UEI15 Series |
RoHS: | Unknown |
Prices starting from US$27.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$30.17
|
-
|
Buy Now | |
Future Electronics
from US$31.42
|
-
|
Buy Now | |
Avnet America
from US$39.08
|
-
|
Buy Now | |
element14
from US$33.63
|
-
|
Buy Now | |
Richardson RFPD
from US$27.63
|
-
|
Buy Now | |
Sager
from US$28.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 16.5W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1.1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | UEI15 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 24.4mm |
Height | 8.1mm |
Depth | 27.9mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 85.3% |
External Depth | 9.1mm |
External Length / Height | 24.4mm |
External Width | 27.9mm |
Isolation Voltage | 2.25kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Rating | 16.5W |
Supply Voltage | 48V |
Dc-Dc Converter, Iso Pol, 1 O/P, 16.5W, 1.1A, 15V | Newark Electronics |
Isolated Module DC DC Converter 1 Output 15V 1.1A 18V - 75V Input | Future Electronics |
Module DC-DC 1-OUT 15V 1.1A 16.5W 6-Pin Case C-75 | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 15W 18-75VIN 15VOUT DC/DC | Sager |
CONVERTER, DC/DC, 15V 1.1A | Farnell |
Where can I find additional details, specifications and documents for a UEI15-150-Q48N-C?
Additional datasheets, footprints and schematics for UEI15-150-Q48N-C are listed on our Part Details page. You can also find images and similar parts to UEI15-150-Q48N-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UEI15-150-Q48N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UEI15-150-Q48N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UEI15-150-Q48N-C fall under?
The UEI15-150-Q48N-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UEI15-150-Q48N-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UEI15-150-Q48N-C you can contact the distributor directly for product support, shipping queries etc.
Is the UEI15-150-Q48N-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UEI15-150-Q48N-C have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for UEI15-150-Q48N-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UEI15-150-Q48N-C often in real-time on the comparison pages.
What if I can't find stock of UEI15-150-Q48N-C?
You can fill out our help required form which you can use to request a quote for UEI15-150-Q48N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.