Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.92
|
92
in stock
|
Buy Now | |
Sager
from US$30.20
|
176
in stock
|
Buy Now | |
Newark Electronics
from US$32.23
|
-
|
Buy Now | |
Future Electronics
from US$33.55
|
-
|
Buy Now | |
Avnet America
from US$41.75
|
-
|
Buy Now | |
element14
from US$25.57
|
-
|
Buy Now | |
TTI Europe
from US$31.29
|
-
|
Buy Now | |
Richardson RFPD
from US$29.51
|
-
|
Buy Now | |
Farnell
from US$25.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 16.5W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1.1A |
Width | 24.4mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 15W 9-36VIN 15VOUT DC/DC | Sager |
DC/DC converter,9-36Vin,15Vo 1.1A 16.5W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 16.5W, 1.1A, 15V | Newark Electronics |
UEI15 Series 16.5 W Single Output 15 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 15V 1.1A 16.5W 6-Pin Case C-75 | Avnet America |
CONVERTER, DC/DC, 15V 1.1A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a UEI15-150-Q12P-C?
Additional datasheets, footprints and schematics for UEI15-150-Q12P-C are listed on our Part Details page. You can also find images and similar parts to UEI15-150-Q12P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UEI15-150-Q12P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UEI15-150-Q12P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UEI15-150-Q12P-C fall under?
The UEI15-150-Q12P-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to UEI15-150-Q12P-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UEI15-150-Q12P-C you can contact the distributor directly for product support, shipping queries etc.
Is the UEI15-150-Q12P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UEI15-150-Q12P-C have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for UEI15-150-Q12P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UEI15-150-Q12P-C often in real-time on the comparison pages.
What if I can't find stock of UEI15-150-Q12P-C?
You can fill out our help required form which you can use to request a quote for UEI15-150-Q12P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.