Status: | Unknown |
---|---|
Series: | UEI15 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15.6W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | UEI15 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | Module |
DC / DC Converter Mounting | Surface Mount Device |
Width | 24.4mm |
Height | 8.4mm |
Depth | 27.9mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CAN CSA EN IEC UL |
Dc-Dc Converter, 12V, 1.3A | Newark Electronics |
Module DC-DC 1-OUT 12V 1.3A 15.6W 6-Pin Case C-75 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a UEI15-120-Q48NM-C?
Additional datasheets, footprints and schematics for UEI15-120-Q48NM-C are listed on our Part Details page. You can also find images and similar parts to UEI15-120-Q48NM-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UEI15-120-Q48NM-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UEI15-120-Q48NM-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UEI15-120-Q48NM-C fall under?
The UEI15-120-Q48NM-C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to UEI15-120-Q48NM-C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UEI15-120-Q48NM-C you can contact the distributor directly for product support, shipping queries etc.
Is the UEI15-120-Q48NM-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UEI15-120-Q48NM-C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for UEI15-120-Q48NM-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UEI15-120-Q48NM-C often in real-time on the comparison pages.
What if I can't find stock of UEI15-120-Q48NM-C?
You can fill out our help required form which you can use to request a quote for UEI15-120-Q48NM-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.