Status: | Unknown |
---|---|
Series: | UEI15 Series |
RoHS: | Unknown |
Prices starting from US$28.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.33
|
No stock
|
Buy Now | |
Sager
from US$29.22
|
236
in stock
|
Buy Now | |
Rutronik
from US$34.14
|
-
|
Buy Now | |
Newark Electronics
from US$34.49
|
-
|
Buy Now | |
Future Electronics
from US$33.49
|
-
|
Buy Now | |
Avnet America
from US$40.40
|
-
|
Buy Now | |
element14
from US$34.87
|
-
|
Buy Now | |
TTI Europe
from US$30.36
|
-
|
Buy Now | |
Richardson RFPD
from US$28.56
|
-
|
Buy Now | |
Farnell
from US$30.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 15.6W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | UEI15 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 22.86mm |
Height | 8.51mm |
Depth | 27.94mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CAN CSA EN IEC UL |
Approvals & Standards | CAN CSA IEC UL |
Efficiency | 84.5% |
External Depth | 9.1mm |
External Length / Height | 24.4mm |
External Width | 27.9mm |
Input Voltage | 24V |
Isolation Voltage | 2.25kV |
Output Ripple Voltage pk-pk | 110mV |
Power Rating | 15.6W |
Supply Voltage | 24V |
Isolated DC/DC Converters - Through Hole 15W 9-36VIN 12VOUT DC/DC | Sager |
DC/DC Mod 9-36V to 12V 15W 2kV | Rutronik |
DC/DC converter,9-36Vin,12Vo 1.3A 15.6W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 15.6W, 1.3A, 12V | Newark Electronics |
UEI15 Series 15.6 W Single Output 12 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 1.3A 15.6W 6-Pin Case C-75 | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
CONVERTER, DC/DC, 12V, 1.3A | Farnell |
Where can I find additional details, specifications and documents for a UEI15-120-Q12P-C?
Additional datasheets, footprints and schematics for UEI15-120-Q12P-C are listed on our Part Details page. You can also find images and similar parts to UEI15-120-Q12P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UEI15-120-Q12P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UEI15-120-Q12P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UEI15-120-Q12P-C fall under?
The UEI15-120-Q12P-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UEI15-120-Q12P-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UEI15-120-Q12P-C you can contact the distributor directly for product support, shipping queries etc.
Is the UEI15-120-Q12P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UEI15-120-Q12P-C have stock available?
Authorised distributors including Sager, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for UEI15-120-Q12P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UEI15-120-Q12P-C often in real-time on the comparison pages.
What if I can't find stock of UEI15-120-Q12P-C?
You can fill out our help required form which you can use to request a quote for UEI15-120-Q12P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.