Status: | Unknown |
---|---|
Series: | Murata PS UEI Series |
RoHS: | Unknown |
Prices starting from US$27.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.80
|
No stock
|
Buy Now | |
Newark Electronics
from US$33.63
|
34
in stock
|
Buy Now | |
Rutronik
from US$33.33
|
-
|
Buy Now | |
Future Electronics
from US$32.67
|
-
|
Buy Now | |
Avnet America
from US$39.43
|
-
|
Buy Now | |
element14
from US$33.94
|
-
|
Buy Now | |
Richardson RFPD
from US$27.87
|
-
|
Buy Now | |
Sager
from US$28.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | Murata PS UEI Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 22.86mm |
Height | 8.51mm |
Depth | 27.94mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CAN CSA EN IEC UL |
Approvals & Standards | CAN CSA IEC UL |
Efficiency | 86% |
External Depth | 9.1mm |
External Length / Height | 24.4mm |
External Width | 27.9mm |
Input Voltage | 48V |
Isolation Voltage | 2.25kV |
Output Ripple Voltage pk-pk | 60mV |
Power Rating | 15W |
Supply Voltage | 48V |
Dc-Dc Converter, 5V, 3A | Newark Electronics |
DC/DC Mod 18-75V to 5V 15W | Rutronik |
UEI15 Series 48Vin 5Vout 3A 15W Pos polarity Isolated DC/DC Converters | Future Electronics |
Module DC-DC 1-OUT 5V 3A 15W 6-Pin | Avnet America |
CONVERTER, DC/DC, 5V, 3A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 15W 18-75VIN 5VOUT DC/DC | Sager |
Where can I find additional details, specifications and documents for a UEI15-050-Q48P-C?
Additional datasheets, footprints and schematics for UEI15-050-Q48P-C are listed on our Part Details page. You can also find images and similar parts to UEI15-050-Q48P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UEI15-050-Q48P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UEI15-050-Q48P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UEI15-050-Q48P-C fall under?
The UEI15-050-Q48P-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UEI15-050-Q48P-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UEI15-050-Q48P-C you can contact the distributor directly for product support, shipping queries etc.
Is the UEI15-050-Q48P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UEI15-050-Q48P-C have stock available?
Authorised distributors including Newark Electronics, Rutronik, Future Electronics, Avnet America and element14 have stock available or on a lead time for UEI15-050-Q48P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UEI15-050-Q48P-C often in real-time on the comparison pages.
What if I can't find stock of UEI15-050-Q48P-C?
You can fill out our help required form which you can use to request a quote for UEI15-050-Q48P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.