Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.46
|
24
in stock
|
Buy Now | |
TTI Europe
from US$29.00
|
3,240
in stock
|
Buy Now | |
Sager
from US$29.22
|
832
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$30.97
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$33.82
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
270
in stock
|
Buy Now | |
Future Electronics
from US$32.48
|
-
|
Buy Now | |
Avnet America
from US$40.40
|
-
|
Buy Now | |
element14
from US$29.27
|
-
|
Buy Now | |
Avnet Asia
from US$31.94
|
-
|
Buy Now | |
Richardson RFPD
from US$28.56
|
-
|
Buy Now | |
Farnell
from US$35.97
|
-
|
Buy Now |
DC / DC Converter Type | Isolated POL |
---|---|
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
Isolated DC/DC Converters - Through Hole 15W 5V OUT 9-36V IN DC/DC | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,9-36Vin,5Vout 3A 15W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 15W, 3A, 5V | Newark Electronics |
Module DC-DC 1-OUT 5V 3A 15W 6-Pin Case C-75 | Avnet Abacus |
UEI15 Series 15 W Single Output 5 V Isolated Through Hole DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a UEI15-050-Q12P-C.?
Additional datasheets, footprints and schematics for UEI15-050-Q12P-C. are listed on our Part Details page. You can also find images and similar parts to UEI15-050-Q12P-C. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UEI15-050-Q12P-C. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UEI15-050-Q12P-C. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UEI15-050-Q12P-C. fall under?
The UEI15-050-Q12P-C. is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UEI15-050-Q12P-C. when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UEI15-050-Q12P-C. you can contact the distributor directly for product support, shipping queries etc.
Is the UEI15-050-Q12P-C. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UEI15-050-Q12P-C. have stock available?
Authorised distributors including TTI Europe, Sager, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for UEI15-050-Q12P-C..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UEI15-050-Q12P-C. often in real-time on the comparison pages.
What if I can't find stock of UEI15-050-Q12P-C.?
You can fill out our help required form which you can use to request a quote for UEI15-050-Q12P-C. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.