Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$29.15
|
No stock
|
Buy Now | |
Sager
from US$27.31
|
90
in stock
|
Buy Now | |
Rutronik
from US$33.00
|
-
|
Buy Now | |
Future Electronics
from US$30.96
|
-
|
Buy Now | |
Avnet America
from US$37.76
|
-
|
Buy Now | |
TTI Europe
from US$28.29
|
-
|
Buy Now | |
Richardson RFPD
from US$26.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 16.5W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 5A |
Width | 22.86mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 15W 18-75VIN 3.3VOUT DC/DC | Sager |
DC/DC Mod 18-75V to 3.3V 16.5W | Rutronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 16.5W, 5A, 3.3V | Newark Electronics |
Isolated DC/DC Converters 48Vin 3.3Vout 5A 16.5W Neg polarity | Future Electronics |
Module DC-DC 1-OUT 3.3V 5A 16.5W 6-Pin Case C-75 | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a UEI15-033-Q48N-C?
Additional datasheets, footprints and schematics for UEI15-033-Q48N-C are listed on our Part Details page. You can also find images and similar parts to UEI15-033-Q48N-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UEI15-033-Q48N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UEI15-033-Q48N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UEI15-033-Q48N-C fall under?
The UEI15-033-Q48N-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to UEI15-033-Q48N-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UEI15-033-Q48N-C you can contact the distributor directly for product support, shipping queries etc.
Is the UEI15-033-Q48N-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UEI15-033-Q48N-C have stock available?
Authorised distributors including Sager, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for UEI15-033-Q48N-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UEI15-033-Q48N-C often in real-time on the comparison pages.
What if I can't find stock of UEI15-033-Q48N-C?
You can fill out our help required form which you can use to request a quote for UEI15-033-Q48N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.