Status: | Unknown |
---|---|
Series: | UEI Series |
RoHS: | Unknown |
Prices starting from US$62.18
No. of Outputs | 1 Output |
---|---|
Output Power Max | 50.4W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 4.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | UEI Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 38.1mm |
Height | 9.7mm |
Depth | 48.3mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CSA EN UL |
DC/DC converter,9-36Vin,12Vout 4.2A 50W | RS |
Module DC-DC 1-OUT 12V 15A 50.4W 8-Pin Case C74 | Avnet America |
DC/DC-CONV. 9-36V TO 12V 50W | Rutronik |
DC-DC CONVERTER, 12V, 4.2A | Farnell |
Dc-Dc Converter, Iso Pol, 1 O/P, 50.4W, 4.2A, 12V | Newark Electronics |
Where can I find additional details, specifications and documents for a UEI-12/4.2-Q12P-C?
Additional datasheets, footprints and schematics for UEI-12/4.2-Q12P-C are listed on our Part Details page. You can also find images and similar parts to UEI-12/4.2-Q12P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UEI-12/4.2-Q12P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UEI-12/4.2-Q12P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UEI-12/4.2-Q12P-C fall under?
The UEI-12/4.2-Q12P-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UEI-12/4.2-Q12P-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UEI-12/4.2-Q12P-C you can contact the distributor directly for product support, shipping queries etc.
Is the UEI-12/4.2-Q12P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UEI-12/4.2-Q12P-C have stock available?
Authorised distributors including RS, Avnet America, Rutronik, element14 and Farnell have stock available or on a lead time for UEI-12/4.2-Q12P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UEI-12/4.2-Q12P-C often in real-time on the comparison pages.
What if I can't find stock of UEI-12/4.2-Q12P-C?
You can fill out our help required form which you can use to request a quote for UEI-12/4.2-Q12P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.