Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 150W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 12.5A |
Width | 22.9mm |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 1O/P, 150W, 12V | Newark Electronics |
Module DC-DC 1-Out 12V 12.5A 150W 8-Pin 1/8-Brick Tray | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 150W 36-75VIN 12VOUT DC/DC | Sager |
Where can I find additional details, specifications and documents for a UEE-12/12.5-D48N-C?
Additional datasheets, footprints and schematics for UEE-12/12.5-D48N-C are listed on our Part Details page. You can also find images and similar parts to UEE-12/12.5-D48N-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UEE-12/12.5-D48N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UEE-12/12.5-D48N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UEE-12/12.5-D48N-C fall under?
The UEE-12/12.5-D48N-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to UEE-12/12.5-D48N-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UEE-12/12.5-D48N-C you can contact the distributor directly for product support, shipping queries etc.
Is the UEE-12/12.5-D48N-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UEE-12/12.5-D48N-C have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Richardson RFPD and Sager have stock available or on a lead time for UEE-12/12.5-D48N-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UEE-12/12.5-D48N-C often in real-time on the comparison pages.
What if I can't find stock of UEE-12/12.5-D48N-C?
You can fill out our help required form which you can use to request a quote for UEE-12/12.5-D48N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.