UEE-12/12.5-D48NB-C Batteries & Power Supplies by Murata

DC-DC CONVERTER ISO POL 1O/P 150W 12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$45.47

Distributor Stock
Logo for Newark
Newark
from US$48.95
No stock
Buy Now
Logo for Sager
Sager
from US$46.53
211
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$46.18
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$45.47
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

DC / DC Converter Output Type Fixed Adjustable
No. of Outputs 1 Output
Input Voltage DC Min 36V
Input Voltage DC Max 75V
Output Power Max 150W
Output Voltage - Output 1 12V

Alternative Descriptions

Isolated DC/DC Converters - Through Hole 150W 36-75VIN 12VOUT | Sager
Dc-Dc Converter, Iso Pol, 1O/P, 150W, 12V | Newark Electronics
DC TO DC CONVERTER MODULE | Richardson RFPD
Module DC-DC 1-Out 12V 12.5A 150W 8-Pin 1/8-Brick Tray | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UEE-12/12.5-D48NB-C?

Additional datasheets, footprints and schematics for UEE-12/12.5-D48NB-C are listed on our Part Details page. You can also find images and similar parts to UEE-12/12.5-D48NB-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UEE-12/12.5-D48NB-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UEE-12/12.5-D48NB-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UEE-12/12.5-D48NB-C fall under?

The UEE-12/12.5-D48NB-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to UEE-12/12.5-D48NB-C when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UEE-12/12.5-D48NB-C you can contact the distributor directly for product support, shipping queries etc.

Is the UEE-12/12.5-D48NB-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UEE-12/12.5-D48NB-C have stock available?

Authorised distributors including Sager, Newark Electronics, TTI Europe, Richardson RFPD and Avnet Abacus have stock available or on a lead time for UEE-12/12.5-D48NB-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UEE-12/12.5-D48NB-C often in real-time on the comparison pages.

What if I can't find stock of UEE-12/12.5-D48NB-C?

You can fill out our help required form which you can use to request a quote for UEE-12/12.5-D48NB-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay