Status: | Unknown |
---|---|
Series: | UD2 Series |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.94
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
950
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
799
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
-
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
element14
from US$2.54
|
-
|
Buy Now | |
TTI Europe
from US$1.38
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | UD2 Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Alloy |
Coil Resistance | 178ohm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 1A |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
DC Coil Power | 140mW |
External Depth | 10.6mm |
External Height | 5.5mm |
External Length / Height | 5.5mm |
External Width | 6.5mm |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Switch Current Max | 1A |
Switching Current Max | 1A |
Switching Power Max | 37.5VA |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 1A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
KEMET | Rapid Electronics |
V |Kemet UD2-5NU | Newark Electronics |
Relay Signal DPDT 250VAC VDC Gull Wing Surface Mount Tube | Avnet America |
RELAY SIGNAL 2FORMC 5V 10UA | TTI Europe |
Where can I find additional details, specifications and documents for a UD2-5NU?
Additional datasheets, footprints and schematics for UD2-5NU are listed on our Part Details page. You can also find images and similar parts to UD2-5NU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UD2-5NU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UD2-5NU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UD2-5NU fall under?
The UD2-5NU is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to UD2-5NU when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UD2-5NU you can contact the distributor directly for product support, shipping queries etc.
Is the UD2-5NU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UD2-5NU have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for UD2-5NU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UD2-5NU often in real-time on the comparison pages.
What if I can't find stock of UD2-5NU?
You can fill out our help required form which you can use to request a quote for UD2-5NU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.