Status: | Unknown |
---|---|
Series: | UD2 Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | UD2 Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Alloy |
Coil Resistance | 1.028kohm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 1A |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
DC Coil Power | 140mW |
External Depth | 10.6mm |
External Height | 5.5mm |
External Length / Height | 5.5mm |
External Width | 6.5mm |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Switch Current Max | 1A |
Switching Current Max | 1A |
Switching Power Max | 37.5VA |
Signal Relay, Ud2 Series, Non Latching, Dpdt, Smd, 1 A, 12 Vdc Rohs Compliant: Yes |Imo Precision Controls UD2-12NU | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 1A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Electromechanical Relay DPDT 1A 12VDC 1028Ohm Surface Mount | Avnet America |
RELAY SIGNAL 2FORMC 12V 10UA | TTI Europe |
Where can I find additional details, specifications and documents for a UD2-12NU?
Additional datasheets, footprints and schematics for UD2-12NU are listed on our Part Details page. You can also find images and similar parts to UD2-12NU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UD2-12NU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UD2-12NU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UD2-12NU fall under?
The UD2-12NU is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to UD2-12NU when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UD2-12NU you can contact the distributor directly for product support, shipping queries etc.
Is the UD2-12NU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UD2-12NU have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for UD2-12NU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UD2-12NU often in real-time on the comparison pages.
What if I can't find stock of UD2-12NU?
You can fill out our help required form which you can use to request a quote for UD2-12NU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.