Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
2,980
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
12,000
in stock
|
Buy Now | |
element14
from US$0.31
|
2,980
in stock
|
Buy Now | |
Avnet America
-
|
51,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.22
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
UCLAMP Series 3.3 V 5 pF SMT 1-Line ESD Protection TVS Diode - SLP1006P2T | Future Electronics |
TVS ARRAY, 40W, 3.3V, BI-DIRECTIONAL, SLP1006P2T | Farnell |
ESD Suppressor TVS ±30KV 2-Pin SLP T/R | Avnet America |
ESD Suppressor TVS �30KV 2-Pin SLP T/R | Avnet Silica |
Tvs Array, 40W, 3.3V, Bi-Directional, Slp1006P2T | Newark Electronics |
UCLAMP3311T 3.3V SLP-3K | Symmetry Electronics |
TVS | Richardson RFPD |
Where can I find additional details, specifications and documents for a UCLAMP3311T.TCT?
Additional datasheets, footprints and schematics for UCLAMP3311T.TCT are listed on our Part Details page. You can also find images and similar parts to UCLAMP3311T.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCLAMP3311T.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCLAMP3311T.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCLAMP3311T.TCT fall under?
The UCLAMP3311T.TCT is listed under Semtech Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to UCLAMP3311T.TCT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCLAMP3311T.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the UCLAMP3311T.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCLAMP3311T.TCT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for UCLAMP3311T.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCLAMP3311T.TCT often in real-time on the comparison pages.
What if I can't find stock of UCLAMP3311T.TCT?
You can fill out our help required form which you can use to request a quote for UCLAMP3311T.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.