Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
Future Electronics
from US$0.24
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.25
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
UCLAMP Series 8 Vcl Bi-Directional 1 Line ESD Protection TVS Diode - SLP1006P2T | Future Electronics |
Diode TVS Single Bi-Dir 2.5V 40W 2-Pin SLP1006P2 T/R | Avnet America |
Uclamp2511T 2.5V Slp T/R Rohs Compliant: Yes |Semtech UCLAMP2511T.TCT | Newark Electronics |
27W8176 | element14 |
UCLAMP2511T 2.5V SLP | Symmetry Electronics |
TVS | Richardson RFPD |
Where can I find additional details, specifications and documents for a UCLAMP2511T.TCT?
Additional datasheets, footprints and schematics for UCLAMP2511T.TCT are listed on our Part Details page. You can also find images and similar parts to UCLAMP2511T.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCLAMP2511T.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCLAMP2511T.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCLAMP2511T.TCT fall under?
The UCLAMP2511T.TCT is listed under Semtech Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to UCLAMP2511T.TCT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCLAMP2511T.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the UCLAMP2511T.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCLAMP2511T.TCT have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Symmetry Electronics have stock available or on a lead time for UCLAMP2511T.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCLAMP2511T.TCT often in real-time on the comparison pages.
What if I can't find stock of UCLAMP2511T.TCT?
You can fill out our help required form which you can use to request a quote for UCLAMP2511T.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.