Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 48V |
---|---|
Output Voltage | 3.45V |
Output Current | 10mA |
Supply Voltage Min | 8.4V |
Supply Voltage Max | 14.5V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 28220 |
Controller Type | PWM |
IC Generic Number | 28220 |
Input Voltage Max | 76V |
Operating Temperature Range | -40°C to +105°C |
Power Dissipation Pd | 650mW |
Power Supply IC Type | PWM controller |
Supply Voltage Range | 8.4V to 14.5V |
Termination Type | Surface Mount Device |
Dual Interleaved PWM controller with Programmable max duty cycle 10V/8V UVLO | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Pwm Controller Dual, 28220, Soic16 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC28220D .?
Additional datasheets, footprints and schematics for UCC28220D . are listed on our Part Details page. You can also find images and similar parts to UCC28220D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28220D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28220D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28220D . fall under?
The UCC28220D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28220D . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28220D . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28220D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28220D . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC28220D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28220D . often in real-time on the comparison pages.
What if I can't find stock of UCC28220D .?
You can fill out our help required form which you can use to request a quote for UCC28220D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.