| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Driver Configuration | Low Side |
|---|---|
| Peak Output Current | 8A |
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 18V |
| Driver Case Style | SOT-23 |
| No. of Pins | 6Pins |
| Input Delay | - |
| Output Delay | - |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 140°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Device Type | IGBT MOSFET |
| Module Configuration | Low Side |
| DRIVER, MOSFET/IGBT, 6SOT-23 | element14 |
| IC: driver | TME |
| Driver, Mosfet/Igbt, 6Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC27511DBVR .?
Additional datasheets, footprints and schematics for UCC27511DBVR . are listed on our Part Details page. You can also find images and similar parts to UCC27511DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC27511DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC27511DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC27511DBVR . fall under?
The UCC27511DBVR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC27511DBVR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC27511DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC27511DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC27511DBVR . have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, TME and Newark Electronics have stock available or on a lead time for UCC27511DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC27511DBVR . often in real-time on the comparison pages.
What if I can't find stock of UCC27511DBVR .?
You can fill out our help required form which you can use to request a quote for UCC27511DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.