Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
No stock
|
Buy Now | |
Future Electronics
from US$0.37
|
280,000
in stock
|
Buy Now | |
element14
from US$0.45
|
8,801
in stock
|
Buy Now | |
Farnell
from US$0.47
|
8,801
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
3,641
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,348
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
2,490
in stock
|
Buy Now | |
Micros
from US$0.34
|
2,245
in stock
|
Buy Now | |
Avnet Silica
-
|
97,500
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Input Voltage | 30V |
---|---|
Output Current | 1A |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 500kHz |
RoHS Compliant | Yes |
UC3845B Series 36 V 275 kHz High Performance Current Mode Controller - SOIC-14 | Future Electronics |
PWM CONTROLLER, 500KHZ, 0 TO 70DEG C | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Pwm Controller, 500Khz, Soic-8 | Newark Electronics |
ST DC/DC Converter SO-8 5 ... 5V 1A | Distrelec |
Current Mode PWM Controller, UVLO On/Off 8.5/7.9V, Duty Cycle 50% max, 0÷70°C | Micros |
Current Mode PWM Controller 1A 8-Pin SO N T/R | Avnet Silica |
Current Mode PWM Controller, 1A, SOIC8 | RS |
Where can I find additional details, specifications and documents for a UC3845BD1013TR?
Additional datasheets, footprints and schematics for UC3845BD1013TR are listed on our Part Details page. You can also find images and similar parts to UC3845BD1013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3845BD1013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3845BD1013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3845BD1013TR fall under?
The UC3845BD1013TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to UC3845BD1013TR when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3845BD1013TR you can contact the distributor directly for product support, shipping queries etc.
Is the UC3845BD1013TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3845BD1013TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for UC3845BD1013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3845BD1013TR often in real-time on the comparison pages.
What if I can't find stock of UC3845BD1013TR?
You can fill out our help required form which you can use to request a quote for UC3845BD1013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.