Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,496.21
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 3 Output, 3Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 60V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | 375W |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
U8032A Triple Outputs DC Power Supplies | RS |
Bench Power Supply, 3 Output 5 V, 60 V 3A 375W | Keysight Technologies U8032A | RS Americas |
Triple-Output Dc Power Supply, 60V | Newark Electronics |
POWER SUPPLY, 3CH, 60V, 3A, ADJUSTABLE | element14 |
Keysight Bench Top Power Supply Adjustable 60V 3A 375W | Distrelec |
Where can I find additional details, specifications and documents for a U8032A?
Additional datasheets, footprints and schematics for U8032A are listed on our Part Details page. You can also find images and similar parts to U8032A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U8032A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U8032A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U8032A fall under?
The U8032A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to U8032A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U8032A you can contact the distributor directly for product support, shipping queries etc.
Is the U8032A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U8032A have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Distrelec have stock available or on a lead time for U8032A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U8032A often in real-time on the comparison pages.
What if I can't find stock of U8032A?
You can fill out our help required form which you can use to request a quote for U8032A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.