Bench Top Power Supplies
Parts from Bench Top Power Supplies Category











POWER SUPPLY CAL W/D, PROG, 6A, 35V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:6A; Power Rating:200W; Plug Type:- RoHS Compliant: No

POWER SUPPLY, BENCH, 1-CH, 36V, 5A, 80W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Supply Voltage RoHS Compliant: Yes







MPS MAINFRAME, PROG, 4CH, 400W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Plug Type:-; Manufacturer Warranty:3 Years; No. of Outputs:4 Output RoHS Compliant: Yes

POWER SUPPLY, CAL, ADJ, 6A, 30V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes