Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2,642.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,642.50
|
15
in stock
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 3 Output |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0A |
Output Current Max | 6A |
Power Rating | 375W |
RoHS Compliant | Yes |
Power Supply Cal W/D, Adj, 6A, 30V, 375W | Newark Electronics |
Where can I find additional details, specifications and documents for a U8031A CAL D?
Additional datasheets, footprints and schematics for U8031A CAL D are listed on our Part Details page. You can also find images and similar parts to U8031A CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U8031A CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U8031A CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U8031A CAL D fall under?
The U8031A CAL D is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to U8031A CAL D when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U8031A CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the U8031A CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for U8031A CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for U8031A CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U8031A CAL D often in real-time on the comparison pages.
What if I can't find stock of U8031A CAL D?
You can fill out our help required form which you can use to request a quote for U8031A CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.