Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,188.86
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 3 Output, 3Outputs |
Output Voltage Min | 5V |
Output Voltage Max | 30V |
Output Current Min | 3A |
Output Current Max | 6A |
Power Rating | 375W |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
Triple-Output Dc Power Supply, 30V | Newark Electronics |
POWER SUPPLY, 3CH, 30V, 6A, ADJUSTABLE | element14 |
Bench Power Supply 3 Output 5 V 30 V 3 A 6 A 375W, U8000 Series | Keysight Technologies U8031A | RS Americas |
Keysight Bench Top Power Supply Adjustable 30V 6A 375W | Distrelec |
U8031A triple outputs DC power supplies | RS |
Where can I find additional details, specifications and documents for a U8031A?
Additional datasheets, footprints and schematics for U8031A are listed on our Part Details page. You can also find images and similar parts to U8031A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U8031A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U8031A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U8031A fall under?
The U8031A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to U8031A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U8031A you can contact the distributor directly for product support, shipping queries etc.
Is the U8031A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U8031A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for U8031A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U8031A often in real-time on the comparison pages.
What if I can't find stock of U8031A?
You can fill out our help required form which you can use to request a quote for U8031A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.