Status: | Unknown |
---|---|
Series: | U8000 Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0A |
Output Current Max | 5A |
Power Rating | 150W |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 253VAC |
Manufacturer Warranty | 3 Years |
Product Range | U8000 Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
Load Regulation | 0.01% |
Manufacturers Warranty | 1 Year |
Power Supply, 1Ch, 30V, 5A, Adjustable | Newark Electronics |
Bench Power Supply, 30V, 5A | RS |
POWER SUPPLY, 1CH, 30V, 5A, ADJUSTABLE | element14 |
Keysight Bench Top Power Supply Adjustable 30V 5A DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
Where can I find additional details, specifications and documents for a U8002A?
Additional datasheets, footprints and schematics for U8002A are listed on our Part Details page. You can also find images and similar parts to U8002A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U8002A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U8002A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U8002A fall under?
The U8002A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to U8002A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U8002A you can contact the distributor directly for product support, shipping queries etc.
Is the U8002A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U8002A have stock available?
Authorised distributors including Newark Electronics, RS, element14, Distrelec and Farnell have stock available or on a lead time for U8002A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U8002A often in real-time on the comparison pages.
What if I can't find stock of U8002A?
You can fill out our help required form which you can use to request a quote for U8002A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.