Status: | Unknown |
---|---|
Series: | U8000 Series |
RoHS: | Unknown |
Prices starting from US$748.72
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | 90W |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 253VAC |
Manufacturer Warranty | 3 Years |
Product Range | U8000 Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
Load Regulation | 0.01% |
Manufacturers Warranty | 1 Year |
POWER SUPPLY, 1CH, 30V, 3A, ADJUSTABLE | element14 |
Power Supply, DC Type of Power Supply, 0 to 20 , 0 to 35 V, 30 W (Max.) | Keysight Technologies U8001A | RS Americas |
Power Supply, 1Ch, 30V, 3A, Adjustable | Newark Electronics |
Keysight Bench Top Power Supply Adjustable 30V 3A DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
Bench Power Supply, 30V, 3A | RS |
Where can I find additional details, specifications and documents for a U8001A?
Additional datasheets, footprints and schematics for U8001A are listed on our Part Details page. You can also find images and similar parts to U8001A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U8001A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U8001A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U8001A fall under?
The U8001A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to U8001A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U8001A you can contact the distributor directly for product support, shipping queries etc.
Is the U8001A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U8001A have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Distrelec have stock available or on a lead time for U8001A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U8001A often in real-time on the comparison pages.
What if I can't find stock of U8001A?
You can fill out our help required form which you can use to request a quote for U8001A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.