Status: | Unknown |
---|---|
Series: | MEAS U5600 Series |
RoHS: | Unknown |
Prices starting from US$256.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$323.27
|
No stock
|
Buy Now | |
TE Store
from US$351.65
|
40
in stock
|
Buy Now | |
Heilind Electronics
from US$315.26
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$326.29
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$338.00
|
2
in stock
|
Buy Now | |
Distrelec
from US$403.77
|
2
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$315.26
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$333.25
|
-
|
Buy Now | |
RS Americas
from US$310.58
|
-
|
Buy Now | |
element14
from US$261.58
|
-
|
Buy Now | |
TTI Europe
from US$256.18
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Operating Pressure Max | 20bar |
---|---|
Sensor Output | Digital |
Pressure Measurement Type | Absolute |
Voltage Rating | 3VDC |
Port Style | G1/4 (1/4" BSP) |
Supply Current | - |
Product Range | MEAS U5600 Series |
PRESS XDCR U5600-00000E-020BA Pressure Sensor Type: Wireless Pressure Transducer Industrial Pressure Transducer Pressure: 20 bar Pressure: 290.07 psi Hazardous Area Approval: No Pressure Type: Absolute Wireless Pressure Transducer 20 bar 290.07 psi | 0.1% Wireless Pressure Transducer | Part Number: U5600-00000E-020BA | Internal Number: 10202027-00 | TE Connectivity | TE Store |
U5600 WIRELESS ULTRASTABLE TCPN 10202027-00 | Heilind Electronics |
Industrial Pressure Sensors U5600-00000E-020BA | Rapid Electronics |
TE Connectivity Piezoresistive Sensor Absolute 0Psi Min | Distrelec |
Pressure Sensor, 20Bar, 1/4" Bsp | Newark Electronics |
Sensor | RS Americas |
PRESS XDCR U5600-00000E-020BA | TTI Europe |
Where can I find additional details, specifications and documents for a U5600-00000E-020BA?
Additional datasheets, footprints and schematics for U5600-00000E-020BA are listed on our Part Details page. You can also find images and similar parts to U5600-00000E-020BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U5600-00000E-020BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5600-00000E-020BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U5600-00000E-020BA fall under?
The U5600-00000E-020BA is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to U5600-00000E-020BA when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U5600-00000E-020BA you can contact the distributor directly for product support, shipping queries etc.
Is the U5600-00000E-020BA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U5600-00000E-020BA have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for U5600-00000E-020BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U5600-00000E-020BA often in real-time on the comparison pages.
What if I can't find stock of U5600-00000E-020BA?
You can fill out our help required form which you can use to request a quote for U5600-00000E-020BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.