Status: | Unknown |
---|---|
Series: | MEAS U5600 Series |
RoHS: | Unknown |
Prices starting from US$279.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$251.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$279.94
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$356.59
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$336.00
|
10
in stock
|
Buy Now | |
Distrelec
from US$407.52
|
10
in stock
|
Buy Now | |
Heilind Electronics
-
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Operating Pressure Max | 2bar |
---|---|
Sensor Output | Digital |
Pressure Measurement Type | Absolute |
Voltage Rating | 3VDC |
Port Style | G1/4 (1/4" BSP) |
Supply Current | - |
Product Range | MEAS U5600 Series |
Piezoresistive Sensor, Absolute, 0Psi Min, 30Psi Max, 0.10%, Cylindrical, Panel Mount |Te Connectivity U5600-00000E-002BA | Newark Electronics |
Industrial Pressure Sensors U5600-00000E-002BA | Rapid Electronics |
TE Connectivity Piezoresistive Sensor Absolute 0Psi Min | Distrelec |
PRESSURE SENSOR, 2BAR, ABSOLUTE, DIGITAL | Farnell |
U5600 WIRELESS ULTRASTABLE TCPN 10202025-00 | Heilind Electronics |
Where can I find additional details, specifications and documents for a U5600-00000E-002BA?
Additional datasheets, footprints and schematics for U5600-00000E-002BA are listed on our Part Details page. You can also find images and similar parts to U5600-00000E-002BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U5600-00000E-002BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5600-00000E-002BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U5600-00000E-002BA fall under?
The U5600-00000E-002BA is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to U5600-00000E-002BA when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U5600-00000E-002BA you can contact the distributor directly for product support, shipping queries etc.
Is the U5600-00000E-002BA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U5600-00000E-002BA have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for U5600-00000E-002BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U5600-00000E-002BA often in real-time on the comparison pages.
What if I can't find stock of U5600-00000E-002BA?
You can fill out our help required form which you can use to request a quote for U5600-00000E-002BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.