Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
935
in stock
|
Buy Now | |
element14
from US$0.20
|
1,031
in stock
|
Buy Now | |
Farnell
from US$0.46
|
779
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
292
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
12
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now |
For Use With | 13000 Series Snap Action Momentary Pushbutton Switches |
---|---|
Actuator / Cap Colour | Red |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Height - Metric | 7.5mm |
SWITCH BOOT | element14 |
Red 10mm pushbutton cap 4mm plunger | RS |
CAP, RED, 10X7.5MM | Farnell |
Switch Boot | Newark Electronics |
Apem Cap Round 10mm Red 8000 Series Momentary or Alternate Action Pushbutton Switches | Distrelec |
Red Push Button Cap, for use with Apem 9600 Series(Sub-Miniature Pmnt Switch),Cap | APEM Components U486 | RS Americas |
SW ACCESSORY | TTI Europe |
Where can I find additional details, specifications and documents for a U486?
Additional datasheets, footprints and schematics for U486 are listed on our Part Details page. You can also find images and similar parts to U486 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U486 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U486 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U486 fall under?
The U486 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to U486 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U486 you can contact the distributor directly for product support, shipping queries etc.
Is the U486 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U486 have stock available?
Authorised distributors including element14, RS, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for U486.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U486 often in real-time on the comparison pages.
What if I can't find stock of U486?
You can fill out our help required form which you can use to request a quote for U486 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.