Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2,516.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,516.17
|
No stock
|
Buy Now |
No. of Channels | 16Channels |
---|---|
Sampling Rate | 1MSPS |
Input Voltage Max | 12V |
Input Current Max | 10µA |
Bandwidth | 400kHz |
External Height | 44mm |
External Width | 120mm |
External Depth | 182.4mm |
RoHS Compliant | Yes |
Usb Modular Data Acquisition Cal W/Data | Newark Electronics |
Where can I find additional details, specifications and documents for a U2353A CAL D?
Additional datasheets, footprints and schematics for U2353A CAL D are listed on our Part Details page. You can also find images and similar parts to U2353A CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U2353A CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U2353A CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U2353A CAL D fall under?
The U2353A CAL D is listed under Test & Measurement > Data Acquisition & Data Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to U2353A CAL D when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U2353A CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the U2353A CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for U2353A CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for U2353A CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U2353A CAL D often in real-time on the comparison pages.
What if I can't find stock of U2353A CAL D?
You can fill out our help required form which you can use to request a quote for U2353A CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.