Data Acquisition
Parts from Data Acquisition Category


BUNDLE LABJACKU12 & PROFILABEXPERT; No. of Channels:8Channels; Sampling Rate:8kSPS; Input Voltage Max:20V; Input Current Max:20mA; Bandwidth:-; External Height:152.4mm; External Width:101.6mm; External Depth:25.4mm; Product Range:-; RoHS Compliant: Yes

I/O MODULE, OVER USB AND ETHERNET; No. of Channels:14Channels; Sampling Rate:50kSPS; Input Voltage Max:5V; Input Current Max:-; Bandwidth:-; External Height:185mm; External Width:75mm; External Depth:30mm; Product Range:-; SVHC:No RoHS Compliant: Yes

INTERFACE, USB, DIGITAL; No. of Channels:24Channels; Sampling Rate:-; Input Voltage Max:5.5V; Input Current Max:-; Bandwidth:1MHz; External Height:83mm; External Width:80mm; External Depth:25.4mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

USB MEASUREMENT MODULE 12BIT LS USB 1.1; No. of Channels:16Channels; Sampling Rate:50kSPS; Input Voltage Max:20V; Input Current Max:-; Bandwidth:1MHz; External Height:83mm; External Width:80mm; External Depth:25.4mm; Product Range:-;RoHS Compliant: Yes


MEASUREM MODULE, USB- ALLR, THERMO; No. of Channels:8Channels; Sampling Rate:16SPS; Input Voltage Max:40V; Input Current Max:-; Bandwidth:-; External Height:127mm; External Width:88.9mm; External Depth:35.56mm; Product Range:-; RoHS Compliant: Yes


USB MODULAR DATA ACQUISITION; No. of Channels:16Channels; Sampling Rate:1MSPS; Input Voltage Max:12V; Input Current Max:10µA; Bandwidth:400kHz; External Height:44mm; External Width:120mm; External Depth:182.4mm; Sample Rate:250 kSa/sRoHS Compliant: Yes