Status: | Unknown |
---|---|
Series: | U2300A Series |
RoHS: | Unknown |
No. of Channels | 16Channels |
---|---|
Sampling Rate | 1MSPS |
Input Voltage Max | 12V |
Input Current Max | 10µA |
Bandwidth | 400kHz |
External Height | 44mm |
External Width | 120mm |
External Depth | 182.4mm |
Product Range | U2300A Series |
SVHC | No SVHC (15-Jun-2015) |
Manufacturers Warranty | 3 Years |
Usb Modular Data Acquisition | Newark Electronics |
DATA ACQUISITION MODULE, 16 CHANNEL | element14 |
Keysight DAQ module, 16 channels, 16 Channels, USB 2.0, 12V | Distrelec |
Where can I find additional details, specifications and documents for a U2353A?
Additional datasheets, footprints and schematics for U2353A are listed on our Part Details page. You can also find images and similar parts to U2353A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U2353A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U2353A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U2353A fall under?
The U2353A is listed under Test Equipment > Data Acquisition & Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to U2353A when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U2353A you can contact the distributor directly for product support, shipping queries etc.
Is the U2353A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U2353A have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec, TestEquity and Farnell have stock available or on a lead time for U2353A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U2353A often in real-time on the comparison pages.
What if I can't find stock of U2353A?
You can fill out our help required form which you can use to request a quote for U2353A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.