Status: | Unknown |
---|---|
Series: | U2040 X-Series |
RoHS: | Unknown |
Prices starting from US$5,888.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5,888.00
|
No stock
|
Buy Now |
Test Frequency Range | 10MHz to 18GHz |
---|---|
Power Measuring Range | -70dBm to +26dBm |
Measurement Speed | 50000 readings / second |
RF Connector Type | N Type Plug |
Product Range | U2040 X-Series |
Weight | 300g |
RoHS Compliant | Yes |
Power Sensor, 18Ghz, -70Dbm To 26Dbm | Newark Electronics |
Where can I find additional details, specifications and documents for a U2043XA?
Additional datasheets, footprints and schematics for U2043XA are listed on our Part Details page. You can also find images and similar parts to U2043XA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U2043XA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U2043XA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U2043XA fall under?
The U2043XA is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to U2043XA when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U2043XA you can contact the distributor directly for product support, shipping queries etc.
Is the U2043XA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U2043XA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for U2043XA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U2043XA often in real-time on the comparison pages.
What if I can't find stock of U2043XA?
You can fill out our help required form which you can use to request a quote for U2043XA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.