Status: | Unknown |
---|---|
Series: | U2000 Series |
RoHS: | Unknown |
Test Frequency Range | 10MHz to 6GHz |
---|---|
Power Measuring Range | -60dBm to +20dBm |
Measurement Speed | 250 readings / second |
RF Connector Type | N Type Plug |
Product Range | U2000 Series |
Weight | 262g |
RoHS Compliant | Yes |
Usb Power Sensor, 6Ghz, -60Dbm To +20Dbm | Newark Electronics |
USB Sensor, 10MHz-6GHz | RS |
USB / LAN Power Sensor, 10 MHz-6 GHz, U2000 Series | Keysight Technologies U2001A | RS Americas |
Keysight USB Power Sensor 10MHz ... 6GHz | Distrelec |
Where can I find additional details, specifications and documents for a U2001A?
Additional datasheets, footprints and schematics for U2001A are listed on our Part Details page. You can also find images and similar parts to U2001A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U2001A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U2001A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U2001A fall under?
The U2001A is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to U2001A when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U2001A you can contact the distributor directly for product support, shipping queries etc.
Is the U2001A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U2001A have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas and Distrelec have stock available or on a lead time for U2001A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U2001A often in real-time on the comparison pages.
What if I can't find stock of U2001A?
You can fill out our help required form which you can use to request a quote for U2001A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.