Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$88.12
|
4
in stock
|
Buy Now | |
element14
from US$68.03
|
8
in stock
|
Buy Now | |
Farnell
from US$88.12
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$66.68
|
7
in stock
|
Buy Now | |
Distrelec
from US$84.99
|
2
in stock
|
Buy Now | |
TestEquity
from US$88.12
|
2
in stock
|
Buy Now | |
RS Americas
from US$66.68
|
-
|
Buy Now |
Connector Type | Crocodile Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | - |
Insulator Colour | Black Red |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
CLIP, TEST ALLIGATOR | element14 |
Test Clip | Newark Electronics |
U1162A Alligator Clip Set | RS |
Keysight Crocodile Clips 1kV 15A Black / Red | Distrelec |
Aligator Clip 15A Red/Black | Keysight Technologies U1162A | RS Americas |
Where can I find additional details, specifications and documents for a U1162A?
Additional datasheets, footprints and schematics for U1162A are listed on our Part Details page. You can also find images and similar parts to U1162A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U1162A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U1162A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U1162A fall under?
The U1162A is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to U1162A when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U1162A you can contact the distributor directly for product support, shipping queries etc.
Is the U1162A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U1162A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Distrelec have stock available or on a lead time for U1162A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U1162A often in real-time on the comparison pages.
What if I can't find stock of U1162A?
You can fill out our help required form which you can use to request a quote for U1162A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.