Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.66
|
2,252
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
2,627
in stock
|
Buy Now | |
element14
from US$2.56
|
2,252
in stock
|
Buy Now | |
Future Electronics
from US$1.91
|
850
in stock
|
Buy Now | |
Chip One Stop
from US$1.71
|
700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.34
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
1,350
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
Gate Trigger Current Max Igt | 35mA |
Current It av | 25A |
On State RMS Current IT(rms) | 40A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 460A |
Holding Current Max Ih | 75mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Termination Type | Through Hole |
Thyristor Type | SCR |
Triac Case Style | TO-220AB |
Thyristor,800 V,35 Ma,25 A,40 A,to-220Ab,3 Rohs Compliant: Yes |Stmicroelectronics TYN840RG | Newark Electronics |
TYN840 Series 800 Vdrm 40 A Standard Silicon Controlled Rectifier - TO-220AB | Future Electronics |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 800V 480A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a TYN840RG?
Additional datasheets, footprints and schematics for TYN840RG are listed on our Part Details page. You can also find images and similar parts to TYN840RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TYN840RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TYN840RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TYN840RG fall under?
The TYN840RG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to TYN840RG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TYN840RG you can contact the distributor directly for product support, shipping queries etc.
Is the TYN840RG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TYN840RG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for TYN840RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TYN840RG often in real-time on the comparison pages.
What if I can't find stock of TYN840RG?
You can fill out our help required form which you can use to request a quote for TYN840RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.