Status: | Active |
---|---|
Series: | TYN606 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
1,108
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
1,108
in stock
|
Buy Now | |
element14
from US$0.57
|
1,108
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
265
in stock
|
Buy Now | |
Avnet Silica
-
|
6,500
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Specifications |
---|
DS0706 6A SCRs |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Thyristor, 600 V, 15 Ma, 3.8 A, 6 A, To-220Ab, 3 Rohs Compliant: Yes |Stmicroelectronics TYN606RG | Newark Electronics |
THYRISTOR, 3.8A, 600V, TO-220AB-3 | element14 |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 600V 73A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
TYN606 Series 600 Vdrm 6 A Silicon Controlled Rectifier Flange Mount - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a TYN606RG?
Additional datasheets, footprints and schematics for TYN606RG are listed on our Part Details page. You can also find images and similar parts to TYN606RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TYN606RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TYN606RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TYN606RG fall under?
The TYN606RG is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TYN606RG when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TYN606RG you can contact the distributor directly for product support, shipping queries etc.
Is the TYN606RG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TYN606RG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for TYN606RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TYN606RG often in real-time on the comparison pages.
What if I can't find stock of TYN606RG?
You can fill out our help required form which you can use to request a quote for TYN606RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.