Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Inputs | 8 |
---|---|
Output Current | - |
Propagation Delay | 4.8ns |
No. of Pins | 20Pins |
Logic Case Style | UFBGA |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TXS0108EZXYR .?
Additional datasheets, footprints and schematics for TXS0108EZXYR . are listed on our Part Details page. You can also find images and similar parts to TXS0108EZXYR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS0108EZXYR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS0108EZXYR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS0108EZXYR . fall under?
The TXS0108EZXYR . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to TXS0108EZXYR . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS0108EZXYR . you can contact the distributor directly for product support, shipping queries etc.
Is the TXS0108EZXYR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXS0108EZXYR . have stock available?
There is no stock from authorised distributors for TXS0108EZXYR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS0108EZXYR . often in real-time on the comparison pages.
What if I can't find stock of TXS0108EZXYR .?
You can fill out our help required form which you can use to request a quote for TXS0108EZXYR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.