TXS0104ED . Part Information
Details for TXS0104ED . by Texas Instruments
Semiconductors - ICs>Logic>Level Shifters
Part Specifications
No. of Inputs | 4 |
Output Current | 1mA |
Propagation Delay | 165ns |
No. of Pins | 14Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 24Mbps |
Fall Time tf | 5ns |
Logic IC Base Number | 0104 |
Logic IC Function | Bidirectional Voltage-Level Translator |
Operating Temperature Range | -40°C to +85°C |
Rise Time | 4.8ns |
Supply Current | 12µA |
Supply Voltage Range | 1.65V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, VOLT LEVEL TRANSLATOR, 4BIT, 14SOIC; No. of Inputs:4; Output Current:1mA; Propagation Delay:165ns; No. of Pins:14Pins; Logic Case Style:SOIC; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TXS0104ED .?
Additional datasheets, footprints and schematics for TXS0104ED . are listed in our Part Details tab. You can also find the TXS0104ED . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS0104ED . in the Pricing & Inventory tab next to part details. You can view TXS0104ED . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS0104ED . fall under?
The TXS0104ED . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to TXS0104ED . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS0104ED . you can contact the distributor directly for product support, shipping queries etc.
Is the TXS0104ED . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TXS0104ED . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TXS0104ED ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS0104ED . often in real-time on the comparison pages.
What if I can't find stock of TXS0104ED .?
You can fill out our help required form which you can use to request a quote for TXS0104ED . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.